IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > PoE adapters & injectors > D-link DWL-P200/B

DWL-P200 Power over Ethernet (PoE) Adapter

Brand: D-link
Product code: DWL-P200/B
EAN/UPC code: 0790069268472
Category: PoE adapters & injectors 
Release date: 22 Sep 2006
Info modified on: 10 Sep 2008 17:21:56
DWL-P200 Power over Ethernet (PoE) Adapter
DWL-P200/B D-link
34k

D-Link, an industry leader in networking, introduces the DWL-P200 Power over Ethernet (PoE) Adapter. The DWL-P200 delivers both data and electrical power to Ethernet-enabled devices using a single Ethernet cable. Using Power over Ethernet, you eliminate the need to place an Ethernet-enabled device, such as a wireless access point, near a power outlet, giving you more freedom in placement.

The ... More>>>

Specs
Alternatives
Options
Networking
Power over Ethernet (PoE) 48 V
Connectivity
I/O ports RJ-45
Weight & dimensions
Dimensions W x D x H 81 x 52 x 28 mm
Energy management
AC adapter input voltage 100/240 V
Energy management
AC adapter frequency 50 - 60 Hz
Environmental conditions
Operating humidity range 10-80 %
Storage temperature range (T-T) -40-70 °C
Operating temperature range (T-T) 0 - 40 °C
Storage humidity 5-90 %
8 offers, from 43.96